DIN IEC 48C(Sec)168
Electromechanical switches for use in electronic equipment; part 4: sectional specification for lever (toggle) switches; section 2: detail specification for one pole, two pole, four pole sealed lever (toggle) switches, 277 Vac max., 28 Vdc max., 20 A max. electrical rating; identical with IEC 48C(Secretariat)168
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 1992 |
| Status: | inactive |
| ICS Code (Switches): | 29.120.40 |
Document History
DIN IEC 48C(Sec)168
December 1, 1992
Electromechanical switches for use in electronic equipment; part 4: sectional specification for lever (toggle) switches; section 2: detail specification for one pole, two pole, four pole sealed lever (toggle) switches, 277 Vac max., 28 Vdc max., 20 A max. electrical rating; identical with IEC 48C(Secretariat)168
A description is not available for this item.