DIN IEC 61755-3-7
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-7: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Titanium as fibre surrounding material, single mode fibre (IEC 86B/2566/CD:2007)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
DIN IEC 61755-3-7
October 1, 2007
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-7: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Titanium as fibre surrounding material, single mode fibre (IEC 86B/2566/CD:2007)
A description is not available for this item.