DIN EN 14605

Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4]); German version EN 14605:2005

inactive
Organization: DIN
Publication Date: 1 June 2005
Status: inactive
Page Count: 14
ICS Code (Protective clothing): 13.340.10

Document History

August 1, 2009
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4]); German version EN 14605:2005+A1:2009
A description is not available for this item.
January 1, 2009
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4]); German version EN 14605:2005/prA1:2008
A description is not available for this item.
DIN EN 14605
June 1, 2005
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4]); German version EN 14605:2005
A description is not available for this item.
January 1, 2003
Protective clothing for use against liquid chemicals - Performance requirements for chemical protective clothing with liquid-tight (type 3) or spray-tight (type 4) connections between parts of the clothing, including items providing protection to parts of the body only; German version prEN 14605:2002
A description is not available for this item.
Advertisement