DIN EN 62769-5

Field Device Integration (FDI) - Part 5: FDI Information Model (IEC 65E/592/CDV:2018); English version prEN 62769-5:2018

inactive
Organization: DIN
Publication Date: 1 May 2019
Status: inactive
Page Count: 62
ICS Code (IT applications in industry): 35.240.50

Document History

DIN EN 62769-5
May 1, 2019
Field Device Integration (FDI) - Part 5: FDI Information Model (IEC 65E/592/CDV:2018); English version prEN 62769-5:2018
A description is not available for this item.
March 1, 2016
Field Device Integration (FDI) - Part 5: FDI Information Model (IEC 62769-5:2015); English version EN 62769-5:2015
This part of IEC 62769 defines the FDI Information Model. One of the main tasks of the Information Model is to reflect the topology of the automation system. Therefore it represents the devices of...
January 1, 2013
Field Device Integration (FDI) - Part 5: FDI Information Model (IEC 65E/263/CD:2012), Text in English
A description is not available for this item.
Advertisement