DIN EN 4612-004
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard; German and English version FprEN 4612-004:2019
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2019 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
November 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard; German and English version EN 4612-004:2019
A description is not available for this item.
DIN EN 4612-004
May 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard; German and English version FprEN 4612-004:2019
A description is not available for this item.
February 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard; German and English version EN 4612-004:2011
This European Standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family...
September 1, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed - Part 004: In plated copper - Operating temperatures, between -65 °C and 135 °C Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard; German and English Version FprEN 4612-004:2011
A description is not available for this item.