DSF/FPREN IEC 61968-5

Application integration at electric utilities – System interfaces for distribution management – Part 5: Distributed energy optimization

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 48
scope:

The IEC 61968 standard, taken as a whole, defines interfaces for the major elements of an interface architecture for Distribution Management Systems (DMS). Part 1: Interface Architecture and General Recommendations, identifies and establishes requirements for standard interfaces based on an Interface Reference Model (IRM). Parts 3-9 of this standard define interfaces relevant to each of the major business functions described by the Interface Reference Model. As used in IEC 61968, a DMS consists of various distributed application components for the utility to manage electrical distribution networks. These capabilities include monitoring and control of equipment for power delivery, management processes to ensure system reliability, voltage management, demand-side management, outage management, work management, automated mapping and facilities management. This set of standards is limited to the definition of interfaces and is implementation independent. They provide for interoperability among different computer systems, platforms, and languages. Methods and technologies used to implement functionality conforming to these interfaces are considered outside of the scope of these standards; only the interface itself is specified in these standards.

Document History

September 28, 2020
Application integration at electric utilities – System interfaces for distribution management – Part 5: Distributed energy optimization
IEC 61968-5:2020 is the description of a set of functions that are needed for enterprise integration of DERMS functions. These exchanges are most likely between a DERMS and a DMS. However, since this...
DSF/FPREN IEC 61968-5
Application integration at electric utilities – System interfaces for distribution management – Part 5: Distributed energy optimization
The IEC 61968 standard, taken as a whole, defines interfaces for the major elements of an interface architecture for Distribution Management Systems (DMS). Part 1: Interface Architecture and General...

References

Advertisement