DSF/PREN IEC 60076-22-7

Power transformers – Part 22-7: Power transformer and reactor fittings – Accessories and fittings

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 59
scope:

This part of IEC 60076-22 applies to a selection of accessories and fittings mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with or without conservator for indoor or outdoor installation. It outlines the service conditions and the mechanical requirements that are common to all the accessories and fittings. It also outlines the operation requirements specific to each device as well as the preferred dimensions relevant for interchangeability and the type and routine test to be performed

Document History

July 18, 2023
Power transformers – Part 22-7: Power transformer and reactor fittings – Accessories and fittings
IEC 60076-22-7:2020 applies to a selection of accessories and fittings mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076­6 with or without...
June 30, 2020
Power transformers – Part 22-7: Power transformer and reactor fittings – Accessories and fittings
IEC 60076-22-7:2020 applies to a selection of accessories and fittings mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076­6 with or without...
DSF/PREN IEC 60076-22-7
Power transformers – Part 22-7: Power transformer and reactor fittings – Accessories and fittings
This part of IEC 60076-22 applies to a selection of accessories and fittings mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with or...
Advertisement