BSI - BS EN 2878

Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 September 2018
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30

Document History

BS EN 2878
September 30, 2018
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.
September 30, 2018
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.
September 30, 2018
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.

References

Advertisement