CEI EN IEC 62961
Insulating liquids - Test methods for the determination of interfacial tension of insulating liquids - Determination with the ring method
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Insulating oils): | 29.040.10 |
scope:
This document establishes the measurement of the interfacial tension between insulating liquid and water by means of the Du Noüy ring method close to equilibrium conditions. In order to obtain a value that provides a realistic expression of the real interfacial tension, a measurement after a surface age of approximately 180 s is recorded.
Document History
CEI EN IEC 62961
March 1, 2019
Insulating liquids - Test methods for the determination of interfacial tension of insulating liquids - Determination with the ring method
This document establishes the measurement of the interfacial tension between insulating liquid and water by means of the Du Noüy ring method close to equilibrium conditions. In order to obtain a...