ASTM International - ASTM D4360-11(2019)

Standard Specification for Methyl n -Amyl Ketone

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2019
Status: inactive
Page Count: 2
ICS Code (Aldehydes and ketones): 71.080.80
scope:

1.1 This specification covers methyl n-amyl ketone (98 % grade) for use in paint, varnish, lacquer, and related products.

1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.

1.3 The following applies to all specified limits in this standard: for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional requirements... View More

Document History

January 1, 2026
Standard Specification for Methyl n-Amyl Ketone
1.1 This specification covers methyl n-amyl ketone (98?% grade) for use in paint, varnish, lacquer, and related products. 1.2 For specific hazard information and guidance, see the supplier's...
ASTM D4360-11(2019)
April 1, 2019
Standard Specification for Methyl n-Amyl Ketone
1.1 This specification covers methyl n-amyl ketone (98 % grade) for use in paint, varnish, lacquer, and related products. 1.2 For specific hazard information and guidance, see the supplier's...
November 1, 2011
Standard Specification for Methyl n-Amyl Ketone
This certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional requirements...
July 10, 2003
Standard Specification for Methyl n-Amyl Ketone
This certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional requirements...
December 10, 1999
Standard Specification for Methyl n-Amyl Ketone
1.1 This specification covers methyl -amyl ketone (98% grade) for use in paint, varnish, lacquer, and related products. 1.2 For specific hazard information and guidance, see the supplier's Material...
Advertisement