ASTM International - ASTM B569-19

Standard Specification for Brass Strip in Narrow Widths and Light Gage for Heat-Exchanger Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2019
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for brass strip in narrow widths and light gages produced from Copper Alloys Nos. C23000, C26000, and C26130.2

Note 1: This product is commonly used for the manufacture of thin-wall tubes for water passages in heat exchangers for internal combustion engines and other closed-system heat sources.

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

1.2.1 Exception-Grain size and chemical analysis sampling are stated in SI units.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes the requirements for brass strips in narrow widths and light gages produced from Copper Alloy UNS Nos. C23000, C26000, and C26130 to be used in heat exchanger... View More

Document History

July 1, 2024
Standard Specification for Brass Strip in Narrow Widths and Light Gage for Heat-Exchanger Tubing
1.1 This specification covers the requirements for brass strip in narrow widths and light gages produced from Copper Alloys Nos. C23000, C26000, and C26130.2 Note 1: This product is commonly used...
ASTM B569-19
April 1, 2019
Standard Specification for Brass Strip in Narrow Widths and Light Gage for Heat-Exchanger Tubing
1.1 This specification establishes the requirements for brass strip in narrow widths and light gages produced from Copper Alloys Nos. C23000, C26000, and C26130.2 Note 1: This product is commonly...
September 1, 2014
Standard Specification for Brass Strip in Narrow Widths and Light Gage for Heat-Exchanger Tubing
1.1 This specification establishes the requirements for brass strip in narrow widths and light gages produced from Copper Alloys Nos. C23000, C26000, and C26130.2 Note 1: This product is commonly...
April 1, 2009
Standard Specification for Brass Strip in Narrow Widths and Light Gage for Heat-Exchanger Tubing
This specification establishes the requirements for brass strips in narrow widths and light gages produced from Copper Alloy UNS Nos. C23000, C26000, and C26130 to be used in heat exchanger tubing....
May 1, 2004
Standard Specification for Brass Strip in Narrow Widths and Light Gage for Heat-Exchanger Tubing
This specification establishes the requirements for brass strips in narrow widths and light gages produced from Copper Alloy UNS Nos. C23000, C26000, and C26130 to be used in heat exchanger tubing....
May 10, 1998
Standard Specification for Brass Strip in Narrow Widths and Light Gage for Heat-Exchanger Tubing
1.1 This specification establishes requirements for brass strip (Copper Alloy UNS Nos. C23000, C26000, and C26130 ) in widths 3 in. (76.2 mm) and under and thickness less than 0.018 in. (0.457 mm),...
Advertisement