MODUK - DEF STAN 91-85

Grease, Synthetic, Graphite, Joint Service Designation: XG - 273

active, Most Current
Organization: MODUK
Publication Date: 1 January 1995
Status: active
Page Count: 9
scope:

This Defence Standard specifies the requirements for one grade of grease, synthetic, graphite, for use as a general purpose graphited lubricant, when specified, for leaf springs and lift guides, a lubricant for steel wire ropes and Bowden cables over the operating temperature range from minus 54°C to plus 120°C. Also for the lubrication of machine guns and small arms in hot, dusty conditions.

Document History

DEF STAN 91-85
January 1, 1995
Grease, Synthetic, Graphite, Joint Service Designation: XG - 273
This Defence Standard specifies the requirements for one grade of grease, synthetic, graphite, for use as a general purpose graphited lubricant, when specified, for leaf springs and lift guides, a...

References

Advertisement