DIN EN 61188-5-3
Printed boards and printed board assemblies - design and use - Part 5-3: Sectional requirements - attachment (land/joint) considerations - components with gull-wing leads on two sides (IEC 91/463/CDV:2004); German version prEN 61188-5-3:2004
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 53 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
July 1, 2008
Printed boards and printed board assemblies - Design and use - Part 5-3: Attachment (land/joint) considerations - Components with gull-wing leads on two sides (IEC 61188-5-3:2007); German version EN 61188-5-3:2007
A description is not available for this item.
DIN EN 61188-5-3
October 1, 2004
Printed boards and printed board assemblies - design and use - Part 5-3: Sectional requirements - attachment (land/joint) considerations - components with gull-wing leads on two sides (IEC 91/463/CDV:2004); German version prEN 61188-5-3:2004
A description is not available for this item.