DIN EN 2873
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in alloy steel, cadmium plated under vacuum; classification: 1550 MPa (at ambient temperature)/235 °C
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
DIN EN 2873
September 1, 2000
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in alloy steel, cadmium plated under vacuum; classification: 1550 MPa (at ambient temperature)/235 °C
A description is not available for this item.
November 1, 1996
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in alloy steel, cadmium plated under vacuum - Classification: 1550 MPa (at ambient temperature)/235 °C
A description is not available for this item.