CENELEC - EN IEC 60079-15
Explosive atmospheres - Part 15: Equipment protection by type of protection "n"
| Organization: | CENELEC |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical equipment with type of protection "n" which includes; sealed devices "nC", hermetically sealed devices "nC", non-incendive components "nC" and restricted breathing enclosures "nR" intended for use in explosive gas atmospheres. This part of IEC 60079 applies to electrical equipment where the rated input voltage does not exceed 15 kV r.m.s. AC or DC including where the internal working voltages of the Ex product exceeds 15 kV, for example starters for HID luminaires.
Document History