CEN - EN 17176-5
Plastics piping systems for water supply and for buried and above ground drainage, sewerage and irrigation under pressure - Oriented unplasticized poly(vinyl chloride) (PVC-O) - Part 5: Fitness for purpose of the system
| Organization: | CEN |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of EN 17176 specifies the characteristics of the fitness for purpose of oriented unplasticized poly(vinyl chloride) (PVC-O) solid wall piping systems intended for water supply and for buried drainage, sewerage, treated waste water and irrigation under pressure or above-ground where protected from direct sunlight. It also specifies the test parameters for the test methods referred to in this document.
NOTE 1 This document is not intended for on-site testing of pipe systems.
In conjunction with EN 17176-1, EN 17176-2, CEN/TS 17176-3 and EN ISO 1452-3, it is applicable to PVC-O pipes, PVC-O fittings, their joints and to joints with components of other plastics and non-plastics materials intended to be used for the following:
a) water mains and services lines;
b) conveyance of water for both outside and inside buildings;
c) drainage and sewerage under pressure;
d) irrigation under pressure.
Joints constructed of other materials shall meet their own standards in addition to the fitness of purpose requirements specified in this document.
It is applicable to piping systems intended for the supply of water with a maximum allowable operating pressure (PFA) up to and including 25 bar1). The piping system according to this document is intended for the conveyance of cold water up to and including 45 °C and especially in those applications where special performance requirements are needed, such as impact loads and pressure fluctuations.
For temperatures between 25 °C and 45 °C, EN 17176-2:2019, Figure C.1 applies.
NOTE 2 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.
1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.
Document History