DSF/PREN IEC 62885-4

Surface cleaning appliances – Part 4: Cordless dry vacuum cleaners for household or similar use – Methods for measuring the performance

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 28
scope:

This International Standard is applicable for measurements of the performance of cordless dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this standard is to specify essential performance characteristics of cordless dry vacuum cleaners which are of interest to users and to describe methods for measuring these characteristics. NOTE 1 - Due to the influence of environmental conditions, variations in time, origin of test materials and proficiency of the operator, most of the described test methods will give more reliable results when applied for comparative testing of a number of appliances at the same time, in the same laboratory and by the same operator. NOTE 2 - This standard is not intended for cord powered vacuum cleaners or cleaning robots. For safety requirements, reference is made to IEC 60335-1 and IEC 60335-2-2. A recommendation on information for the consumer at the point of sale is given in Annex B.

Document History

September 4, 2023
Surface cleaning appliances – Part 4: Cordless dry vacuum cleaners for household or similar use – Methods for measuring the performance
IEC 62885-4:2020 is applicable to measurements of the performance of cordless dry vacuum cleaners for household use or under conditions similar to those in households. The results obtained under this...
September 8, 2020
Surface cleaning appliances – Part 4: Cordless dry vacuum cleaners for household or similar use – Methods for measuring the performance
IEC 62885-4:2020 is applicable to measurements of the performance of cordless dry vacuum cleaners for household use or under conditions similar to those in households. The results obtained under this...
DSF/PREN IEC 62885-4
Surface cleaning appliances – Part 4: Cordless dry vacuum cleaners for household or similar use – Methods for measuring the performance
This International Standard is applicable for measurements of the performance of cordless dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of...
Surface cleaning appliances – Part 4: Cordless dry vacuum cleaners for household or similar use – Methods for measuring the performance
IEC 62885-4:2020 is applicable to measurements of the performance of cordless dry vacuum cleaners for household use or under conditions similar to those in households. The results obtained under this...
Advertisement