DS/IEC 60898-3

Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations – Part 3: Circuit-breakers for DC operation

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 April 2019
Status: active
Page Count: 144
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

IEC 60898-3:2019(E) applies to DC circuit-breakers, having a rated DC voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 10 000 A. These circuit-breakers are intended for the protection against overcurrents of wiring installations of buildings and similar applications; they are designed for use by uninstructed people and for not being maintained.

Document History

February 15, 2022
Amendment 1 – Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations – Part 3: Circuit-breakers for DC operation
No scope available
DS/IEC 60898-3
April 9, 2019
Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations – Part 3: Circuit-breakers for DC operation
IEC 60898-3:2019(E) applies to DC circuit-breakers, having a rated DC voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 10 000 A. These...
Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations- Part 3: Circuit-breakers for DC operation
This part of IEC 60898 applies to DC circuit-breakers, having a rated DC voltage not exceeding 440V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 10 000 A....
IEC 60898-3 ED1: Circuit-breakers for overcurrent protection for household and similar installations- Part 3: Circuit-breakers for d.c. operation
This part of IEC 60898 applies to DC circuit-breakers, having a rated DC voltage not exceeding 440V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 10 000 A....
Amendment 1 – Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations – Part 3: Circuit-breakers for DC operation
No scope available

References

Advertisement