DS/EN 16602-70-38

Space product assurance – High-reliability soldering for surface-mount and mixed technology

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 April 2019
Status: active
Page Count: 153
ICS Code (Brazing and soldering): 25.160.50
ICS Code (Space systems and operations): 49.140
scope:

This Standard defines the technical requirements and quality assurance provisions for the manufacture and verification of high-reliability electronic circuits based on surface mounted device (SMD) and mixed technology. The Standard defines acceptance and rejection criteria for high-reliability manufacture of surface-mount and mixed-technology circuit assemblies intended to withstand normal terrestrial conditions and the vibrational g loads and environment imposed by space flight. The proper tools, correct materials, design and workmanship are covered by this document. Workmanship standards are included to permit discrimination between proper and improper work. The assembly of leaded devices to through-hole terminations and general soldering principles are covered in ECSS-Q-ST-70-08. Requirements related to printed circuit boards are contained in ECSS-Q-ST-70 10, ECSS-Q-ST-70-11 and ECSS-Q-ST-70-12 . The mounting and supporting of devices, terminals and conductors prescribed herein applies to assemblies at PCB level designed to continuously operate over the mission within the temperature limits of -55 °C to +85 °C. For temperatures outside this normal range, special design, verification and qualification testing is performed to ensure the necessary environmental survival capability. Special thermal heat sinks are applied to devices having high thermal dissipation (e.g. junction temperatures of 110 °C, power transistors) in order to ensure that solder joints do not exceed 85 °C. Verification of SMD assembly processes is made on test vehicles (surface mount verification samples). Temperature cycling ensures the operational lifetime for spacecraft. However, mechanical testing only indicates SMD reliability as it is unlikely that the test vehicle represents every flight configuration. This Standard does not cover the qualification and acceptance of the EQM and FM equipment with surface-mount and mixed-technology. The qualification and acceptance tests of equipment manufactured in accordance with this Standard are covered by ECSS-E-ST-10-03. This standard may be tailored for the specific characteristics and constraints of a space project, in accordance with ECSS-S-ST-00.

Document History

DS/EN 16602-70-38
April 25, 2019
Space product assurance – High-reliability soldering for surface-mount and mixed technology
This Standard defines the technical requirements and quality assurance provisions for the manufacture and verification of high-reliability electronic circuits based on surface mounted device (SMD)...
Space product assurance – High-reliability soldering for surface-mount and mixed technology
This Standard defines the technical requirements and quality assurance provisions for the manufacture and verification of high-reliability electronic circuits based on surface mounted device (SMD)...

References

Advertisement