DSF/FPREN IEC 60539-2

Directly heated negative temperature coefficient thermistors – Part 2: Sectional specification – Surface mount negative temperature coefficient thermistors

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 23
ICS Code (Thermistors): 31.040.30
scope:

This part of IEC 60539 is applicable to surface mount directly heated negative temperature 156 coefficient thermistors, typically made from transition metal oxide materials with 157 semiconducting properties. These thermistors have metallized connecting pads or soldering 158 strips and are intended to be mounted directly on to substrates for hybrid circuits or on to 159 printed boards.

Document History

September 23, 2019
Directly heated negative temperature coefficient thermistors – Part 2: Sectional specification – Surface mount negative temperature coefficient thermistors
This part of IEC 60539 is applicable to surface mount directly heated negative temperature 156 coefficient thermistors, typically made from transition metal oxide materials with 157 semiconducting...
DSF/FPREN IEC 60539-2
Directly heated negative temperature coefficient thermistors – Part 2: Sectional specification – Surface mount negative temperature coefficient thermistors
This part of IEC 60539 is applicable to surface mount directly heated negative temperature 156 coefficient thermistors, typically made from transition metal oxide materials with 157 semiconducting...
Directly heated negative temperature coefficient thermistors – Part 2: Sectional specification – Surface mount negative temperature coefficient thermistors
This part of IEC 60539 is applicable to surface mount directly heated negative temperature 156 coefficient thermistors, typically made from transition metal oxide materials with 157 semiconducting...
Advertisement