DSF/PREN IEC 61557-11
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 11: Effectiveness of residual current monitors (RCMs) type A and type B in TT, TN and IT systems
| Organization: | DS |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
IEC 61557-11:2009 specifies the requirements for testing equipment applied to the testing of the effectiveness of residual current monitors (RCMs) of type A and type B, which are already installed in distribution systems. This test equipment can be used in any kind of network like a TN, TT or IT system. The test equipment may also be used for testing directionally discriminating RCMs in IT-Systems.This part is to be used in conjunction with IEC 61557-1:2007, Part 1: General requirements.
Document History