ETSI - TS 129 513
5G; 5G System; Policy and Charging Control signalling flows and QoS parameter mapping; Stage 3
| Organization: | ETSI |
| Publication Date: | 1 April 2019 |
| Status: | inactive |
| Page Count: | 89 |
scope:
The present document specifies detailed call flows of Policy and Charging Control (PCC) over the Npcf, Nsmf, Namf, Nudr, Nnef and Nnwdaf service-based interfaces and their relationship with the flow level signalling in 5G system.
NOTE: The call flows depicted in this Technical Specification do not cover all traffic cases.
The stage 2 definition and procedures of PCC are contained in 3GPP TS 23.502 [3] and 3GPP TS 23.503 [4]. The 5G System Architecture is defined in 3GPP TS 23.501 [2].
Detailed stage 3 procedures are provided in 3GPP TS 29.507 [7], 3GPP TS 29.508 [8], 3GPP TS 29.512 [9], 3GPP TS 29.514 [10], 3GPP TS 29.520 [11], 3GPP TS 29.519 [12] 3GPP TS 29.521 [22], 3GPP TS 29.594 [23], 3GPP TS 29.522 [24], 3GPP TS 29.551 [25] and 3GPP TS 29.554 [26].
The Technical Realization of the Service Based Architecture and the Principles and Guidelines for Services Definition of the 5G System are specified in 3GPP TS 29.500 [5] and 3GPP TS 29.501 [6].
The present specification also describes the PCC reference architectures for non-roaming and roaming scenarios in 5G system.
The present specification also describes the mapping of QoS parameters at AF, PCF and SMF.
The present specification also describes the session binding at PCF, and the QoS flow binding at SMF.
The present specification also describes the PCF addressing.
[2] 3GPP TS 23.501: "System Architecture for the 5G System; Stage 2".
[3] 3GPP TS 23.502: "Procedures for the 5G System; Stage 2".
[4] 3GPP TS 23.503: "Policy and Charging Control Framework for the 5G System; Stage 2".
[5] 3GPP TS 29.500: "5G System; Technical Realization of Service Based Architecture; Stage 3".
[6] 3GPP TS 29.501: "5G System; Principles and Guidelines for Services Definition; Stage 3".
[7] 3GPP TS 29.507: "5G System; Access and Mobility Policy Control Service; Stage 3".
[8] 3GPP TS 29.508: "5G System; Session Management Event Exposure Service; Stage 3".
[9] 3GPP TS 29.512: "5G System; Session Management Policy Control Service; Stage 3".
[10] 3GPP TS 29.514: "5G System; Policy Authorization Service; Stage 3".
[11] 3GPP TS 29.520: "5G System; Network Data Analytics Services; Stage 3".
[12] 3GPP TS 29.519: "5G System; Usage of the Unified Data Repository Service for Policy Data, Application Data and Structured Data for Exposure; Stage 3".
[22] 3GPP TS 29.521: "5G System; Binding Support Management Service; Stage 3".
[23] 3GPP TS 29.594: "5G System; Spending Limit Control Service; Stage 3".
[24] 3GPP TS 29.522: "5G System; Network Exposure Function Northbound APIs; Stage 3".
[25] 3GPP TS 29.551: "5G System; Packet Flow Description Management Service; Stage 3".
[26] 3GPP TS 29.554: "5G System; Background Data Transfer Policy Control Service; Stage 3".
Document History