NPFC - MIL-DTL-85800/4
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, DESIGN STANDARD FOR STYLE 45 DEGREES TO 45 DEGREES
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 5 |
Document History
MIL-DTL-85800/4
May 1, 2019
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, DESIGN STANDARD FOR STYLE 45 DEGREES TO 45 DEGREES
A description is not available for this item.
May 16, 1988
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, DESIGN STANDARD FOR STYLE 45 DEGREES TO 45 DEGREES
This specification is approved for use within the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.
The...