CEI EN 50597

Energy Consumption of Vending Machines

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2019
Status: active
Page Count: 28
ICS Code (Distribution and vending machines): 55.230
ICS Code (Energy and heat transfer engineering in general): 27.010
ICS Code (Domestic refrigerating appliances): 97.040.30
scope:

This document defines methods for the measurement of energy consumption of vending machines, whether or not fitted with refrigerating appliances.

The following types of vending machine are excluded from this standard:

- drink machines dispensing hot and/or cold drinks into cups;

- machines with a food heating function;

- vending machines operating at temperatures below 0 °C; or

- any machine including one or more of these compartments.

For verification purposes, it is essential to apply all of the tests specified to a single unit. The tests may also be made individually for the study of a particular characteristic.

This standard does not deal with any characteristics of machine design other than energy consumption.

Document History

CEI EN 50597
March 1, 2019
Energy Consumption of Vending Machines
This document defines methods for the measurement of energy consumption of vending machines, whether or not fitted with refrigerating appliances. The following types of vending machine are excluded...
October 1, 2016
Energy Consumption of Vending Machines
This European Standard defines methods for the measurement of energy consumption of vending machines, whether or not fitted with refrigerating appliances. For verification purposes all the tests...

References

Advertisement