IEC TR 62368-2
Audio/video, information and communication technology equipment – Part 2: Explanatory information related to IEC 62368-1:2018
| Organization: | IEC |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 410 |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
scope:
Purpose:
To identify the purpose and applicability of this document and the exclusions from the scope.
Rationale:
The scope excludes requirements for functional safety. Functional safety is addressed in IEC 61508-1. Because the scope includes computers that may control safety systems, functional safety requirements would necessarily include requirements for computer processes and software.
The requirements provided in IEC 60950-23 could be modified and added to IEC 62368 as another -X document. However, because of the hazard-based nature of IEC 62368-1, the requirements from IEC 60950-23 have been incorporated into the body of IEC 62368-1 and made more generic.
The intent of the addition of the IEC 60950-23 requirements is to maintain the overall intent of the technical requirements from IEC 60950-23, incorporate them into IEC 62368-1 following the overall format of IEC 62368-1 and simplify and facilitate the application of these requirements.
Robots traditionally are covered under the scopes of ISO documents, typically maintained by ISO TC 299. ISO TC 299 has working groups for personal care robots and service robots, and produces for example, ISO 13482, Robots and robotic devices - Safety requirements for personal care robots.
Document History