ASTM International - ASTM A536-84(2014)

Standard Specification for Ductile Iron Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 6
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers castings made of ductile iron, also known as spheroidal or nodular iron, that is described as cast iron with the graphite substantially spheroidal in shape and essentially free of other forms of graphite, as defined in Terminology A644.

1.2 No precise quantitative relationship can be stated between the properties of the iron in various locations of the same casting or between the properties of castings and those of a test specimen cast from the same iron (see Appendix X1).

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers ductile iron castings, also known as spheroidal or nodular iron, that is described as cast iron with the graphite substantially spheroidal in shape and essentially free... View More

Document History

July 1, 2026
Standard Specification for Ductile Iron Castings
1.1 This specification covers castings made of ductile iron, also known as spheroidal or nodular iron, which is described as cast iron with the graphite substantially spheroidal in shape and...
April 1, 2026
Standard Specification for Ductile Iron Castings
1.1 This specification covers castings made of ductile iron, also known as spheroidal or nodular iron, which is described as cast iron with the graphite substantially spheroidal in shape and...
August 15, 2024
Standard Specification for Ductile Iron Castings
1.1 This specification covers castings made of ductile iron, also known as spheroidal or nodular iron, which is described as cast iron with the graphite substantially spheroidal in shape and...
May 1, 2019
Standard Specification for Ductile Iron Castings
1.1 This specification covers castings made of ductile iron, also known as spheroidal or nodular iron, which is described as cast iron with the graphite substantially spheroidal in shape and...
ASTM A536-84(2014)
October 1, 2014
Standard Specification for Ductile Iron Castings
1.1 This specification covers castings made of ductile iron, also known as spheroidal or nodular iron, that is described as cast iron with the graphite substantially spheroidal in shape and...
May 1, 2009
Standard Specification for Ductile Iron Castings
This specification covers ductile iron castings, also known as spheroidal or nodular iron, that is described as cast iron with the graphite substantially spheroidal in shape and essentially free of...
October 1, 2004
Standard Specification for Ductile Iron Castings
This specification covers ductile iron castings, also known as spheroidal or nodular iron, that is described as cast iron with the graphite substantially spheroidal in shape and essentially free of...
October 1, 2004
Standard Specification for Ductile Iron Castings
This specification covers ductile iron castings, also known as spheroidal or nodular iron, that is described as cast iron with the graphite substantially spheroidal in shape and essentially free of...
October 10, 1999
Standard Specification for Ductile Iron Castings
1.1 This specification covers castings made of ductile iron, also known as spheroidal or nodular iron, that is described as cast iron with the graphite substantially spheroidal in shape and...
January 1, 1984
Standard Specification for Ductile Iron Castings
A description is not available for this item.
Advertisement