CEN - EN ISO 8560

Technical drawings - Construction drawings - Representation of modular sizes, lines and grids

active, Most Current
Organization: CEN
Publication Date: 1 May 2019
Status: active
Page Count: 14
ICS Code (Construction drawings): 01.100.30
scope:

This document lays down rules for the representation of modular sizes, lines and grids on construction drawings. The basic module M is 100 mm (see ISO 1006).

Generally, modular sizes are for use on design drawings, but can also be added to production drawings for manufacturing, orientation and location.

Document History

EN ISO 8560
May 1, 2019
Technical drawings - Construction drawings - Representation of modular sizes, lines and grids
This document lays down rules for the representation of modular sizes, lines and grids on construction drawings. The basic module M is 100 mm (see ISO 1006). Generally, modular sizes are for use on...
July 1, 1999
Technical Drawnings - Construction Drawings - Representation of Modular Sizes, Lines and Grids
A description is not available for this item.

References

Advertisement