FORD WSS-M4G372-A1

INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONEWITH CERAMIC FILLERS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 28 February 2019
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.

Document History

June 16, 2020
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.
December 12, 2019
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONEWITH CERAMIC FILLERS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.
FORD WSS-M4G372-A1
February 28, 2019
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONEWITH CERAMIC FILLERS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.

References

Advertisement