FORD WSS-M21P30-A1

CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER A ZINC/ALUMINIUM ALLOY COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 22 March 2019
Status: active
Page Count: 10
scope:

The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel or hot dip aluminized steel tube.

Document History

May 9, 2022
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER A ZINC/ALUMINIUM ALLOY COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
FORD WSS-M21P30-A1
March 22, 2019
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER A ZINC/ALUMINIUM ALLOY COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
March 6, 2018
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER A ZINC/ALUMINIUM ALLOY COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
December 4, 2012
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER A ZINC/ALUMINIUM ALLOY COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
July 14, 2011
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER A ZINC/ALUMINIUM ALLOY COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
October 26, 2004
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER A ZINC/ALUMINUM ALLOY COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel or hot...
July 24, 2002
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER A ZINC/ALUMINUM ALLOY COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel...
May 6, 2002
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER A ZINC/ALUMINUM ALLOY COATED STEEL TUBE
1. SCOPE The material defined by this specification is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel...
April 20, 1999
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER A ZINC/ALUMINUM ALLOY COATED STEEL TUBE
1. SCOPE The material defined by this specification is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube.
May 7, 1997
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER A ZINC/ALUMINUM ALLOY COATED STEEL TUBE
A description is not available for this item.
March 6, 1997
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12, OVER A ZINC/ALUMINUM ALLOY COATED STEEL TUBE
A description is not available for this item.
January 1, 1996
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12, OVER A ZINC/ALUMINUM ALLOY COATED STEEL TUBE
A description is not available for this item.

References

Advertisement