DS/EN ISO 14816

Road transport and traffic telematics – Automatic vehicle and equipment identification – Numbering and data structure – Amendment 1 (ISO 14816:2005/Amd 1:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 May 2019
Status: active
Page Count: 24
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This Standard establishes a common framework data structure for unambiguous identification in RTTT/TICS systems. The Standard excludes any physical aspects such as interfaces. It is neither frequency nor air interface protocol specific. Data elements that form part of transmission or storage protocols such as headers, frame markers and checksums are thus excluded. The specifications for protecting against changes, classifying and qualifying security aspects of the data structure elements are not included within this Standard.

Document History

DS/EN ISO 14816
May 6, 2019
Road transport and traffic telematics – Automatic vehicle and equipment identification – Numbering and data structure – Amendment 1 (ISO 14816:2005/Amd 1:2019)
This Standard establishes a common framework data structure for unambiguous identification in RTTT/TICS systems. The Standard excludes any physical aspects such as interfaces. It is neither frequency...
December 5, 2005
Road transport and traffic telematics - Automatic vehicle and equipment identification - Numbering and data structure
This Standard establishes a common framework data structure for unambiguous identification in RTTT/TICS systems. The Standard excludes any physical aspects such as interfaces. It is neither frequency...
Advertisement