DS/EN 61643-31

Low-voltage surge protective devices – Part 31: Requirements and test methods for SPDs for photovoltaic installations

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 May 2019
Status: active
Page Count: 69
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Substations. Surge arresters): 29.240.10
ICS Code (Power transmission and distribution networks in general): 29.240.01
scope:

IEC 61643-31:2018 is applicable to Surge Protective Devices (SPDs), intended for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are designed to be connected to the DC side of photovoltaic installations rated up to 1 500 V DC. These devices contain at least one non-linear component and are intended to limit surge voltages and divert surge currents. Performance characteristics, safety requirements, standard methods for testing and ratings are established. SPDs complying with this standard are exclusively dedicated to be installed on the DC side of photovoltaic generators and the DC side of inverters. SPDs for PV systems with energy storage (e.g. batteries, capacitor banks) are not covered. SPDs with separate input and output terminals that contain specific series impedance between these terminal(s) (so called two-port SPDs according to IEC 61643-11:2011) are not covered. SPDs compliant with this standard are designed to be permanently connected where connection and disconnection of fixed SPDs can only be done using a tool. This standard does not apply to portable SPDs Keywords: photovoltaic installations, lightning or other transient overvoltages

Document History

July 12, 2022
Low-voltage surge protective devices – Part 31: Requirements and test methods for SPDs for photovoltaic installations
IEC 61643-31:2018 is applicable to Surge Protective Devices (SPDs), intended for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are...
DS/EN 61643-31
May 7, 2019
Low-voltage surge protective devices – Part 31: Requirements and test methods for SPDs for photovoltaic installations
IEC 61643-31:2018 is applicable to Surge Protective Devices (SPDs), intended for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are...
Low-voltage surge protective devices – Part 31: Requirements and test methods for SPDs for photovoltaic installations
This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are designed to be connected to...
Low-voltage surge protective devices – Part 31: Requirements and test methods for SPDs for photovoltaic installations
This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are designed to be connected to...
Advertisement