DS/EN 6055

Aerospace series – Rod-end with bearing EN 4265 in corrosion resisting steel, external threaded shank – Dimensions and loads – Inch series

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 May 2019
Status: active
Page Count: 18
ICS Code (Components for aerospace construction): 49.035
scope:

This European standard specifies the characteristics of adjustable rod-ends consisting of: - a spherical plain bearing, metal to metal, in corrosion resisting steel, wide series (EN 4265); - a rod-end with threaded shank with an optional longitudinal groove for locking purposes. They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms.

Document History

DS/EN 6055
May 6, 2019
Aerospace series – Rod-end with bearing EN 4265 in corrosion resisting steel, external threaded shank – Dimensions and loads – Inch series
This European standard specifies the characteristics of adjustable rod-ends consisting of: - a spherical plain bearing, metal to metal, in corrosion resisting steel, wide series (EN 4265); - a...
Aerospace series – Rod-end with bearing EN 4265 in corrosion resisting steel, external threaded shank – Dimensions and loads – Inch series
This European standard specifies the characteristics of adjustable rod ends consisting of: -- a spherical plain bearing, metal to metal, in corrosion resisting steel, wide series (EN 4265); -- a...
Advertisement