DSF/IEC TS 62196-3-1 ED1
Plugs,socket-outlets, vehicle connectors and vehicle inlets – Conductive charging of electric vehicles – Part 3-1: Vehicle connector, vehicle inlet and cable assembly for DC charging intended to be used with a thermal management system
| Organization: | DS |
| Status: | inactive |
| Page Count: | 63 |
scope:
This document applies to accessories and cable assemblies with the same configuration as specified in IEC 62196-3:2014 with rated operating voltage not exceeding 1 500 VDC and a rated current not exceeding 500 A that employ: - thermal sensing, or - thermal transport and thermal sensing, - with the system architecture described in clause 4.101. These accessories and cable assemblies are intended for use in conductive charging systems for circuits specified in IEC 61851-23. Note: Edition 2 of IEC 61851-23 is under development. The accessories covered by this part of the standard are intended to be used in charging mode 4 according to IEC 61851-1. Accessories and cable assemblies not employing thermal transport and/or thermal sensing are covered by IEC 62196-3:2014. These accessories are intended to be connected only to cables according to IEC 62893 series for DC cables.
Document History