NPFC - MIL-DTL-32266

WIRE ROPE, 1.5 INCH DIAMETER, GALVANIZED, COMPACTED STRAND, FOR AIRCRAFT ELEVATOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 9 May 2019
Status: active
Page Count: 12
scope:

Scope.

This specification covers the requirements for 1.5 inch diameter, galvanized, compacted strand construction wire rope (see 6.4.8 and 6.4.9) used for Navy shipboard aircraft elevators. The wire rope must provide high tensile stiffness to minimize the changes in platform elevation associated with roll-on and roll-off of aircraft and a uniform density that provides consistent tension values in service. It must also provide good bending fatigue performance to accommodate repeated cycling over the various sheaves in the elevator system. The rope must be resistant to corrosion associated with continual exposure to and operation in a salt water environment.

intended Use:

The product covered by this specification is 1.5 inch diameter, galvanized, compacted strand construction wire rope used for Navy shipboard aircraft elevators.

Document History

MIL-DTL-32266
May 9, 2019
WIRE ROPE, 1.5 INCH DIAMETER, GALVANIZED, COMPACTED STRAND, FOR AIRCRAFT ELEVATOR
Scope. This specification covers the requirements for 1.5 inch diameter, galvanized, compacted strand construction wire rope (see 6.4.8 and 6.4.9) used for Navy shipboard aircraft elevators. The...
February 26, 2019
Wire Rope, 1.5 Inch Diameter, Galvanized, Compacted Strand, for Aircraft Elevator
A description is not available for this item.
Wire Rope, 1.5 Inch Diameter, Galvanized, Compacted Strand, for Aircraft Elevator
A description is not available for this item.
June 2, 2008
WIRE ROPE, 1.5 INCH DIAMETER, GALVANIZED, COMPACTED STRAND, FOR AIRCRAFT ELEVATOR
This specification covers the requirements for 1.5 inch diameter, galvanized, compacted strand construction wire rope (see 6.4.8 and 6.4.9) used for Navy shipboard aircraft elevators. The wire rope...

References

Advertisement