IGEM/GM/PRS/40

Medium pressure meter installation kits for flow rates not exceeding 6 m3 h-1

active, Most Current
Organization: IGEM
Publication Date: 1 April 2019
Status: active
Page Count: 53
scope:

SCOPE

This Specification covers product requirements for medium pressure (MP) meter installation kits.

Note: As purchased, a kit excludes the meter and meter box, but provides a method of providing a connection from the outlet of an emergency control valve (ECV)/filter to the inlet of a meter and provides an appropriate method of sealing the meter outlet/connecting to the consumer's pipework.

The pre-assembled kits are designed to fit into meter boxes:

• wall mounted

• built in

• universal, or

• semi-concealed.

where there is a MP supply terminated by a ball valve with a male outlet to BS EN ISO 10806 and mating cap or a legacy ECV/filter.

Note: The kits may be installed in other types of housing, e.g. brick built, provided the requirements of BS6400-2 are satisfied.

An installed kit will provide:

• nominal 21 mbar metering pressure, and

• capacity of 6 m3 h-1, and

• a range of outlet pressures that is compatible with standard European appliances.

Note 1: Details on the installation of medium pressure gas meter installations is given in BS 6400-2.

Note 2: European appliances.

Document History

IGEM/GM/PRS/40
April 1, 2019
Medium pressure meter installation kits for flow rates not exceeding 6 m3 h-1
SCOPE This Specification covers product requirements for medium pressure (MP) meter installation kits. Note: As purchased, a kit excludes the meter and meter box, but provides a method of providing...

References

Advertisement