CEN - EN 6133
Aerospace series - Rod-end, with bearing per EN 6096, with self-lubricating liner in corrosion resisting steel, extra wide inner ring, external threaded shank - Dimensions and loads - Inch series
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European standard specifies the characteristics of adjustable rod-ends consisting of:
- a self-aligning spherical plain bearing with self-lubricating liner per EN 6096;
- a rod-end with threaded shank with an optional longitudinal groove for locking purposes.
They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms.
Document History
EN 6133
May 1, 2019
Aerospace series - Rod-end, with bearing per EN 6096, with self-lubricating liner in corrosion resisting steel, extra wide inner ring, external threaded shank - Dimensions and loads - Inch series
This European standard specifies the characteristics of adjustable rod-ends consisting of:
— a self-aligning spherical plain bearing with self-lubricating liner per EN 6096;
— a rod-end with...