CEN - EN 6056

Aerospace series - Rod-end with bearing per EN 4614 with self lubricating liner in corrosion resisting steel with external threaded shank - Dimensions and loads - Inch series

active, Most Current
Organization: CEN
Publication Date: 1 May 2019
Status: active
Page Count: 20
ICS Code (Components for aerospace construction): 49.035
scope:

This European standard specifies the characteristics of adjustable rod-ends consisting of:

- a self-aligning ball bearing with self-lubricating liner (EN 4614);

- a rod-end with threaded shank with an optional longitudinal groove for locking purposes.

They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms.

Document History

EN 6056
May 1, 2019
Aerospace series - Rod-end with bearing per EN 4614 with self lubricating liner in corrosion resisting steel with external threaded shank - Dimensions and loads - Inch series
This European standard specifies the characteristics of adjustable rod-ends consisting of: - a self-aligning ball bearing with self-lubricating liner (EN 4614); - a rod-end with threaded shank with...

References

Advertisement