DOD - DSCC-DWG-04007

RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0302

active, Most Current
Buy Now
Organization: DOD
Publication Date: 10 May 2019
Status: active
Page Count: 9
scope:

Scope.

This drawing describes the requirements for a 0.030 by 0.020 chip resistor, which is resistant to the degrading effects of moisture while under power.

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.

Document History

DSCC-DWG-04007
May 10, 2019
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0302
Scope. This drawing describes the requirements for a 0.030 by 0.020 chip resistor, which is resistant to the degrading effects of moisture while under power.
September 20, 2018
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0302
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications
February 14, 2013
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0302
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
August 5, 2011
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0302
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.  
April 14, 2006
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 0302
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.  
January 27, 2006
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 0302
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.  
March 2, 2004
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 0302
A description is not available for this item.

References

Advertisement