AMCA 610

Laboratory Methods of Testing Airflow Measurement Stations for Performance Rating

active, Most Current
Buy Now
Organization: AMCA
Publication Date: 1 January 2019
Status: active
Page Count: 21
scope:

This standard covers field-installed airflow measurement stations for heating, ventilating and air-conditioning applications.

This standard establishes uniform test methods for the determination of the performance characteristics and accuracy of airflow measurement stations under varied airflow rates and conditions.

It is not the purpose of this standard to specify testing procedures to be used for design, production or in-field measurement practice.

Only tests that do not violate the mandatory requirements of this standard shall be designated as tests conducted in accordance with this standard.

Document History

AMCA 610
January 1, 2019
Laboratory Methods of Testing Airflow Measurement Stations for Performance Rating
This standard covers field-installed airflow measurement stations for heating, ventilating and air-conditioning applications. This standard establishes uniform test methods for the determination of...
610
January 1, 2006
Laboratory Methods of Testing Airflow Measurement Stations for Performance Rating
A description is not available for this item.
610
January 1, 2006
Laboratory Methods of Testing Airflow Measurement Stations for Performance Rating
This ANSI/AMCA standard establishes a laboratory test method under which a permanently-installed airflow measurement station may be tested for rating. Includes descriptions of the test facility...
610
January 1, 1995
Methods of Testing Airflow Measurement Stations for Rating
A description is not available for this item.

References

Advertisement