DIN 802-3
Tolerances on the threaded portion of taps - Part 3: Ground taps for pipe thread (G) according to DIN EN ISO 228-1 and pipe thread (Rp) according to DIN EN 10226-1; Manufacturing tolerances on the threaded portion
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Taps and threading dies): | 25.100.50 |
Document History
March 1, 2016
Tolerances on the threaded portion of taps - Part 3: Ground taps for pipe thread (G) according to DIN EN ISO 228-1 and pipe thread (Rp) according to DIN EN 10226-1 - Manufacturing tolerances on the threaded portion
Die in diesem Dokument festgelegten Toleranzen gelten für den Gewindeteil von Gewindebohrern mit geschliffenem Profil (Maschinen-Gewindebohrer und Fertigschneider), die zur Herstellung von...
June 1, 2015
Tolerances on the threaded portion of taps - Part 3: Ground taps for pipe thread (G) according to DIN EN ISO 228-1 and pipe thread (Rp) according to DIN EN 10226-1 - Manufacturing tolerances on the threaded portion
A description is not available for this item.
November 1, 2008
Tolerances on the threaded portion of taps - Part 3: Ground taps for pipe thread (G) according to DIN EN ISO 228-1 and pipe thread (Rp) according to DIN EN 10226-1 - Manufacturing tolerances on the threaded portion
A description is not available for this item.
DIN 802-3
September 1, 2007
Tolerances on the threaded portion of taps - Part 3: Ground taps for pipe thread (G) according to DIN EN ISO 228-1 and pipe thread (Rp) according to DIN EN 10226-1; Manufacturing tolerances on the threaded portion
A description is not available for this item.
June 1, 1985
Tolerances on the threaded portion of taps; taps for pipe threads
A description is not available for this item.