CEN - EN ISO 8130-13

Coating powders - Part 13: Particle size analysis by laser diffraction

active, Most Current
Organization: CEN
Publication Date: 1 May 2019
Status: active
Page Count: 14
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for the determination of the equivalent-sphere particle size distribution of coating powders by laser diffraction, for particles of the size range from 1 μm to 300 μm.

NOTE There is a possibility that particle sizes >300 μm need the use of a different optical model.

This document is specific for the measurement of coating powders and also draws attention to ISO 13320, which provides guidance on instrument qualification and particle size distribution.

Laser diffraction is not suitable for determining oversize material, which can be verified by sieve analysis as described in ISO 8130‑1 or by dynamic image analysis as described in ISO 13322‑2.

Document History

EN ISO 8130-13
May 1, 2019
Coating powders - Part 13: Particle size analysis by laser diffraction
This document specifies a method for the determination of the equivalent-sphere particle size distribution of coating powders by laser diffraction, for particles of the size range from 1 μm to 300...
November 1, 2010
Coating powders - Part 13: Particle size analysis by laser diffraction
This part of ISO 8130 is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a method for the determination of the...

References

Advertisement