CEN - EN ISO 8130-11
Coating powders - Part 11: Inclined-plane flow test
| Organization: | CEN |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a comparative method for determining the flow characteristic of a fused thermosetting coating powder down a plane inclined at a set angle to the horizontal.
The aim of the test method described in this document gives an indication of the degree of melt flow that can occur during the curing of the coating powder. This characteristic contributes to the surface appearance and to the degree of coverage over sharp edges.
The test is a comparative method for checking for batch to batch variation in the behaviour of a given coating powder. Correlation between the results from coating powders of differing composition is not to be expected.
This method is not suitable for coating powders which have gel times of less than 1 min at the test temperature when characterised according to ISO 8130‑6. This method is also not suitable for textured powders.
Document History