IEC 62271-109 REDLINE

High-voltage switchgear and controlgear – Part 109: Alternating-current series capacitor by-pass switches

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2019
Status: active
Page Count: 428
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 is applicable to AC series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 52 kV.

It is only applicable to by-pass switches for use in three-phase systems.

This document is also applicable to the operating devices of by-pass switches and to their auxiliary equipment.

Document History

IEC 62271-109 REDLINE
April 1, 2019
High-voltage switchgear and controlgear – Part 109: Alternating-current series capacitor by-pass switches
This part of IEC 62271 is applicable to AC series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 52...

References

Advertisement