CEN - EN ISO 14816
Road transport and traffic telematics - Automatic vehicle and equipment identification - Numbering and data structure
| Organization: | CEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
Overall numbering scheme
This International Standard establishes a common framework data structure for unambiguous identification in RTTT/ITS systems. It excludes any physical aspects such as interfaces. It is neither frequency- nor air interface protocol-specific.
Data elements that form part of transmission or storage protocols such as headers, frame markers and checksums are thus excluded.
The specifications for protecting against changes, classifying and qualifying security aspects of the data structure elements are not included within this International Standard.
The principles of data element structure and description determined in ISO/IEC 8824 have been adopted to provide an interoperable architecture within a standard framework according to guidelines from ISO/TC 204 and CEN/TC 278.
This International Standard defines data structures based on the ISO/IEC 8824-1 ASN.1 UNIVERSAL CLASS types that may be directly IMPORTED to other application standards that would need only subsets of the full APPLICATION CLASS types. These UNIVERSAL CLASS and APPLICATION CLASS types are uniquely defined as an ASN.1 module in Annex B. This module may be directly linked into an application data definition.
This International Standard defines default encoding for simple AVI/AEI applications where no other relevant application standard exists. This definition forms Clause 4.
AVI/AEI numbering scheme
The principal registered schemes for AVI/AEI are determined in 4.7 and 4.8 of this International Standard. Other relevant and interoperable schemes are detailed in subsequent clauses and subclauses.
The structures defined in this International Standard provide interoperability, not only between simple AVI/AEI and more complex RTTT/ITS functions, but also with pre-existing International Standards (e.g. ISO 10374).
There is one Central Registration Authority that administers the AVI numbering scheme according to the rules of CEN and ISO (see Annex A).
The choices available to the issuer to operate its structure include, amongst others:
⎯ simple identification, in which case the separate identities may be openly available, at the discretion of the issuer or nation state;
⎯ an alias basis, in which case the "identities" are known, but secured under provisions of data protection to maintain privacy and therefore not available; and
⎯ dynamically encrypted identities in an anonymous system.
Document History