DIN EN 301277
Fixed Radio Systems - Point-to-point equipment - High capacity digital radio systems transmitting STM-4 or 4 x STM-1 in a 40 MHz radio frequency channel using Co-Channel Dual Polarized (CCDP) operation (Endorsement of the English version EN 301277 V 1.1.1 (2000-02) as German standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
December 1, 2001
Fixed Radio Systems - Point-to-point equipment - High capacity digital radio systems transmitting STM-4 or 4 x STM-1 in a 40 MHz radio frequency channel using Co-Channel Dual Polarized (CCDP) operation (Endorsement of the English version EN 301277 V 1.2.1 (2000-02) as German standard)
A description is not available for this item.
DIN EN 301277
December 1, 2000
Fixed Radio Systems - Point-to-point equipment - High capacity digital radio systems transmitting STM-4 or 4 x STM-1 in a 40 MHz radio frequency channel using Co-Channel Dual Polarized (CCDP) operation (Endorsement of the English version EN 301277 V 1.1.1 (2000-02) as German standard)
A description is not available for this item.