CEI EN 60061-4
Lamp caps and holders together with gauges for the control of interchangeability and safety Part 4: Guidelines and general information
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Lamp caps and holders): | 29.140.10 |
Document History
CEI EN 60061-4
April 1, 2019
Lamp caps and holders together with gauges for the control of interchangeability and safety Part 4: Guidelines and general information
A description is not available for this item.
March 1, 2019
Lamp caps and holders together with gauges for the control of interchangeability and safety Part 4: Guidelines and general information
A description is not available for this item.
September 1, 2018
Lamp caps and holders together with gauges for the control of interchangeability and safety Part 4: Guidelines and general information
Introduction
A coding system is in existence that can be used to assign designations to lamp caps and lampholders. Meaningful assignment can be made to the letters, numbers and symbols that make up...
January 1, 2018
Lamp caps and holders together with gauges for the control of interchangeability and safety Part 4: Guidelines and general information
FOREWORD
This amendment has been prepared by subcommittee 34B: Lamp caps and holders, of IEC technical committee 34: Lamps and related equipment.
The committee has decided that the contents of this...
April 1, 2012
Lamp caps and holders together with gauges for the control of interchangeability and safety Part 4: Guidelines and general information
Introduction
A coding system is in existence that can be used to assign designations to lamp caps and lampholders. Meaningful assignment can be made to the letters, numbers and symbols that make up...
February 1, 2007
Lamp caps and holders together with gauges for the control of interchangeability and safety - Part 4: Guidelines and general information
Questa Variante alla Norma CEI 60061-4 costituisce una guida per le prove di conformità sui portalampade e tiene in considerazione i sistemi di gestione della qualità esistenti attualmente per la...
August 1, 2005
Lamp caps and holders together with gauges for the control of interchangeability and safety - Part 4: Guidelines and general information
La presente Variante introduce aggiunte agli art. 3 (dimensioni del portalampade/portastarter, dello starter e della lampada) e 4 della Norma stessa.
La presente Norma riporta il testo in inglese e...
April 1, 2005
Attacchi per lampade e portalampade con calibri per il controllo dell'intercambiabilità e della sicurezza - Parte 4: Guida e informazioni generali
La presente Variante introduce aggiunte agli art. 3 (dimensioni del portalampade/portastarter, dello starter e della lampada) e 4 della Norma stessa.
Questa Norma viene pubblicata dal CEI in una...
December 1, 2004
Lamp caps and holders together with gauges for the control of interchangeability and safety - Part 4: Guidelines and general information
Questa Norma è una guida per i progettisti, costruttori di attacchi e portalampade e laboratori di prova sull'uso delle norme CEI EN 60061-1, 60061-2, 60061-3.
Questa Norma è la versione consolidata...
October 1, 2002
Attacchi per lampade e portalampade con calibri per il controllo dell'intercambiabilità e della sicurezza - Parte 4: Guida e informazioni generali
La presente Norma viene pubblicata dal CEI nella sola lingua originale inglese, a causa della limitata utilizzazione, particolarmente mirata a settori specialistici.
La presente Norma é annullata e...
May 1, 2001
Attacchi per lampade e portalampade con calibri per il controllo dell'intercambiabilità e della sicurezza - Parte 4: Guida e informazioni generali
La presente Variante, che integra e modifica la Norma CEI EN 60061-4 (1993), tratta di fogli di unificazione dimensionali costituiti principalmente da tabelle e disegni.
Il CEI, come per le Norme...
May 1, 2001
Attacchi per lampade e portalampade con calibri per il controllo dell'intercambiabilità e della sicurezza - Parte 4: Guida e informazioni generali
La presente Variante, che integra e modifica la Norma CEI EN 60061-4 (1993), tratta di fogli di unificazione dimensionali costituiti principalmente da tabelle e disegni.
Il CEI, come per le Norme...
December 1, 1998
Attacchi per lampade e portalampade con calibri per il controllo dell'intercambiabilità e della sicurezza - Parte 4: Guida e informazioni generali
La presente Norma si applica agli attacchi per lampade ed ai portalampade con calibri per il controllo dell'intercambiabilità e della sicurezza. Essa comprende i fogli di designazioni degli attacchi,...
September 1, 1993
Attacchi per lampade e portalampade con calibri per il controllo dell'intercambiabilità e della sicurezza. - Parte 4: Guida e informazioni generali
Versione italiana della Norma Europea CENELEC EN 60061-4, equivalente alla Pubblicazione IEC 61-4 (1990), con il testo originale nella versione inglese a fronte del testo italiano, la Norma si...