DIN 477-5

Gas cylinder valves rated for test pressures up to 450 bar; types, sizes and outlets

inactive
Organization: DIN
Publication Date: 1 February 1990
Status: inactive
ICS Code (Pressure regulators): 23.060.40

Document History

April 1, 2002
Gas cylinder valves - Part 5: For test pressure up to 450 bar max.; Outlet connections
A description is not available for this item.
December 1, 2000
Gas cylinder valves - Part 5: For test pressures up to 450 bar max.; Outlet connections
A description is not available for this item.
DIN 477-5
February 1, 1990
Gas cylinder valves rated for test pressures up to 450 bar; types, sizes and outlets
A description is not available for this item.
November 1, 1972
Compressed gas cylinder valves, test pressures up to 450 bar max (450 kp/cm2 - Part 5: Forms, sizes, connections, threads
A description is not available for this item.
November 1, 1969
Compressed gas cylinder valves, test pressures to 450 kp/cm2 maximal, forms, sizes, connections, threads
A description is not available for this item.
Advertisement