DS/EN 3818
Aerospace series – Bolts, MJ threads, in titanium alloy TI-P64001 – Strength class: 1 100 MPa (at ambient temperature) – Technical specification
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 13 May 2019 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in TI-P64001, for aerospace applications. Strength class: 1 100 MPa1). It is applicable whenever referenced.
Document History
DS/EN 3818
May 13, 2019
Aerospace series – Bolts, MJ threads, in titanium alloy TI-P64001 – Strength class: 1 100 MPa (at ambient temperature) – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in TI-P64001, for aerospace applications. Strength class: 1 100 MPa1). It is...
February 24, 2005
Aerospace series – Bolts, MJ threads, in titanium alloy TI-P64001 – Strength class: 1100 MPa (at ambient temperature) – Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in TI-P64001, for aerospace applications. Strength class: 1100 MPa. It is applicable...
March 18, 2003
Aerospace series - Bolts, with MJ threads, in titanium alloy TI-P64001 - Classification: 1100 MPa (at ambient temperature) - Technical Specification
This standard specifies the characteristics, qualification and acceptance requirements fo bolts with MJ threads in TI-P64001. Classification 1 100 MPa 1) It is applicable whenever referenced.
Aerospace series – Bolts, MJ threads, in titanium alloy TI-P64001 – Strength class: 1 100 MPa (at ambient temperature) – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in TI-P64001, for aerospace applications. Strength class: 1 100 MPa1). It is...