DS/EN IEC 60794-2-30
Optical fibre cables – Part 2-30: Indoor cables – Family specification for optical fibre ribbon cables for use in terminated cable assemblies
| Organization: | DS |
| Publication Date: | 13 May 2019 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. The requirements of this specification are written to define flat ribbon cable. Other cable constructions are allowed. Annex B contains requirements that supersede the normal requirements in case the cables are intended to be used in installation governed by the MICE table of ISO/IEC 24702 [7]1.
Document History