DSF/FPREN IEC 61557-1
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 1: General requirements
| Organization: | DS |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 61557 specifies the general requirements for measuring and monitoring equipment for testing the electrical safety in low voltage distribution systems with nominal voltages up to 1 000 V AC and 1 500 V DC. W hen measuring equipment or measuring installations involve measurement tasks of various measuring equipment covered by this series of standards, then the part of this series of standards relevant to each of the measurement tasks is applicable. NOTE - The term "measuring equipment" will hereafter be used to designate "testing, measuring and monitoring equipment".
Document History